DigiKey Analog to Digital Converters (ADC) MAX196ACNI-ND

Description
12 Bit Analog to Digital Converter 6 Input 1 SAR 28-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 6 Input 1 SAR 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX196ACNI-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX196ACNI-ND
Analog to Digital Converters (ADC) MAX196ACNI-ND
12 Bit Analog to Digital Converter 6 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 6 Input 1 SAR 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX196ACNI-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11661AUT+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 1127-1280-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Packing Method Bulk
View Details
Analog to Digital Converters (ADC) - 175-MAX1110EAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1110EAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details