DigiKey Analog to Digital Converters (ADC) MAX195BCWE-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX195BCWE-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX195BCWE-ND
Analog to Digital Converters (ADC) MAX195BCWE-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX195BCWE-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4685BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX19777AZA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-XFBGA, WLBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1110EAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1139EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details