DigiKey Analog to Digital Converters (ADC) MAX19588ETN+TD-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-TQFN (8x8)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-TQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX19588ETN+TD-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX19588ETN+TD-ND
Analog to Digital Converters (ADC) MAX19588ETN+TD-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-TQFN (8x8)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-TQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX19588ETN+TD-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 56-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 56
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4680BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4001BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1280-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Packing Method Bulk
View Details