DigiKey
Voltage Regulators - DC DC Switching Regulators
MAX1951ESA+TW-ND
Description
IC REG BUCK ADJ 2A 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK ADJ 2A 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
MAX1951ESA+TW-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
|
Special Features
|
Synchronous Rectification
|
|
Output Voltage
|
0.8000 to 5.5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
Other; 17-PowerWFQFN
View Details
Configuration / Function
Buck
Package Type
Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features
Synchronous Rectification
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 12-VFQFN Exposed Pad
View Details
Configuration / Function
Boost
Package Type
SOT23; Other; SOT-23-6 Thin, TSOT-23-6
fsw
550 kHz
View Details