DigiKey Analog to Digital Converters (ADC) MAX19505ETM+TCT-ND

Description
8 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFN (7x7)
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX19505ETM+TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX19505ETM+TCT-ND
Analog to Digital Converters (ADC) MAX19505ETM+TCT-ND
8 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFN (7x7)

8 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX19505ETM+TCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 48-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
Pins 48
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4022BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4081BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details