DigiKey Analog to Digital Converters (ADC) MAX191BCNG-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX191BCNG-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX191BCNG-ND
Analog to Digital Converters (ADC) MAX191BCNG-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX191BCNG-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4008BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11108AVB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11647EUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1285BESA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details