DigiKey Analog to Digital Converters (ADC) MAX190ACNG+-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX190ACNG+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX190ACNG+-ND
Analog to Digital Converters (ADC) MAX190ACNG+-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX190ACNG+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4004BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1361EUB+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TCT-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Cut Tape (CT)
Pins 36
View Details
Analog to Digital Converters (ADC) - 175-MAX1111EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details