DigiKey Analog to Digital Converters (ADC) MAX189CEWE-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX189CEWE-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX189CEWE-ND
Analog to Digital Converters (ADC) MAX189CEWE-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX189CEWE-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4062BCPZ-RL7CT-ND - DigiKey
Specs
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
Pins 14
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11626EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7CT-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Cut Tape (CT)
Pins 16
View Details