DigiKey Analog to Digital Converters (ADC) MAX186CEPP-ND

Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX186CEPP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX186CEPP-ND
Analog to Digital Converters (ADC) MAX186CEPP-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX186CEPP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4112BCPZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4020BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX187BCWE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details