Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 125mA SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX1836EUT+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 |
| Output Voltage | 1.25 to 24 volts |