Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 150mA SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX1835EUT#TG16-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-6 |
| Special Features | Synchronous Rectification |