DigiKey Voltage Regulators - DC DC Switching Regulators MAX1817EUB-ND

Description
"Boost Switching Regulator IC Positive Adjustable (Programmable) 1.25V, 2.5V (3.3) 2 Output 250mA (Switch), 420mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Adjustable (Programmable) 1.25V, 2.5V (3.3) 2 Output 250mA (Switch), 420mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX1817EUB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX1817EUB-ND
Voltage Regulators - DC DC Switching Regulators MAX1817EUB-ND
"Boost Switching Regulator IC Positive Adjustable (Programmable) 1.25V, 2.5V (3.3) 2 Output 250mA (Switch), 420mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable (Programmable) 1.25V, 2.5V (3.3) 2 Output 250mA (Switch), 420mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX1817EUB-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Special Features Multiple Outputs
Output Voltage 1.25 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT1374HVCR#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Voltage Regulators - DC DC Switching Regulators - 175-ADPL12006AFOB+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 17-PowerWFQFN
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8608BIDC#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad
View Details