DigiKey Voltage Regulators - DC DC Switching Regulators MAX1795EUA-ND

Description
"Boost Switching Regulator IC Positive Adjustable (Programmable) 2V (3.3V, 5V) 1 Output 200mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Adjustable (Programmable) 2V (3.3V, 5V) 1 Output 200mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX1795EUA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX1795EUA-ND
Voltage Regulators - DC DC Switching Regulators MAX1795EUA-ND
"Boost Switching Regulator IC Positive Adjustable (Programmable) 2V (3.3V, 5V) 1 Output 200mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable (Programmable) 2V (3.3V, 5V) 1 Output 200mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX1795EUA-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Special Features Synchronous Rectification
Output Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 175-MAX1605EUT+TCT-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8301JS5#TRPBFTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 65 volts
IOUT 1.2 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3419EMS#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
DC DC Switching Controllers - 161-LT3748MPMS#TR-ND - DigiKey
Specs
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads"
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details