Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 500mA 8-uMAX-EP|8-uSOP-EP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MAX1792EUA50+-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Special Features | Input Overcurrent Protection |