"Boost, SEPIC Switching Regulator IC Positive Adjustable 2.6V 1 Output 1.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX1790EUA-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Output Voltage | 2.6 to 12 volts |