"Buck Switching Regulator IC Positive Adjustable (Fixed) 1.25V (5V) 1 Output 600mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX1776EUA+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Output Voltage | 1.25 to 24 volts |