DigiKey Gate Drivers MAX17604AUA+T-ND

Description
Low-Side Gate Driver IC Non-Inverting 8-uMAX-EP|8-uSOP-EP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 8-uMAX-EP|8-uSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MAX17604AUA+T-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MAX17604AUA+T-ND
Gate Drivers MAX17604AUA+T-ND
Low-Side Gate Driver IC Non-Inverting 8-uMAX-EP|8-uSOP-EP

Low-Side Gate Driver IC Non-Inverting 8-uMAX-EP|8-uSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gate Drivers
Product Number MAX17604AUA+T-ND
Product Name Gate Drivers
Driver Type Low-side
Output Configuration Noninverting
Output Current 4 amps
Supply Voltage 4 to 14 volts
Rise Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - 175-MAX3227EETE+TTR-ND - DigiKey
Specs
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-WQFN Exposed Pad
View Details
Drivers, Receivers, Transceivers - 175-MAX3222EAP+TCT-ND - DigiKey
Specs
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX13021ASA/V+TTR-ND - DigiKey
Specs
Supply Voltage 5 to 38 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX214CWI+TTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
View Details