DigiKey Gate Drivers MAX17602AUA+-ND

Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-uMAX-EP|8-uSOP-EP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-uMAX-EP|8-uSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MAX17602AUA+-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MAX17602AUA+-ND
Gate Drivers MAX17602AUA+-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-uMAX-EP|8-uSOP-EP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-uMAX-EP|8-uSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gate Drivers
Product Number MAX17602AUA+-ND
Product Name Gate Drivers
Driver Type Low-side
Output Configuration Noninverting
Output Current 4 amps
Supply Voltage 4 to 14 volts
Rise Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - 175-MAX241EEWI+TTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX1485CUB+TTR-ND - DigiKey
Specs
Supply Voltage 4.75 to 5.25 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX13444EASA+TDKR-ND - DigiKey
Specs
Supply Voltage 4.75 to 5.25 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX211EEAI+TTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details