DigiKey Analog to Digital Converters (ADC) MAX174ACWI-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX174ACWI-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX174ACWI-ND
Analog to Digital Converters (ADC) MAX174ACWI-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX174ACWI-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4000BRMZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-5962-8680202VA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "18-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TDKR-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Digi-Reel®
Pins 36
View Details