Linear Voltage Regulator IC Negative Adjustable (Fixed) 1 Output 200mA SOT-23-5
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MAX1735EUK25-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Negative |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; SC-74A, SOT-753 |
| Special Features | Input Overcurrent Protection |