Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1A 12-WQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX17292ETCC+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-WQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 5 volts |