Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 400mA (Switch) 6-WDFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX1724ELT27+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-WDFN |
| Special Features | Synchronous Rectification |