IC REG BOOST ADJ 7.5A 28TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX1709EUI+TCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Output Voltage | 2.5 to 5.5 volts |