DigiKey Voltage Regulators - DC DC Switching Regulators MAX16904RAUE33/V+T-ND

Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX16904RAUE33/V+T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX16904RAUE33/V+T-ND
Voltage Regulators - DC DC Switching Regulators MAX16904RAUE33/V+T-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX16904RAUE33/V+T-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC3429ES6#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1076HVCR#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1374HVCR#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
DC DC Switching Controllers - 161-LTC7803JUD#WPBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 16-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details