DigiKey Voltage Regulators - DC DC Switching Regulators MAX16903SAUE50/V+W-ND

Description
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX16903SAUE50/V+W-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX16903SAUE50/V+W-ND
Voltage Regulators - DC DC Switching Regulators MAX16903SAUE50/V+W-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX16903SAUE50/V+W-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 175-MAX15039ETG+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-WFQFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LT3748MPMS-ND - DigiKey
Specs
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads"
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC1879EGN#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1076HVCR#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details