DigiKey Voltage Regulators - DC DC Switching Regulators MAX1681ESA+TTR-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 125mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 125mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX1681ESA+TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX1681ESA+TTR-ND
Voltage Regulators - DC DC Switching Regulators MAX1681ESA+TTR-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 125mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 125mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX1681ESA+TTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2 volts
IOUT 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT3501IFE#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8336HV#WPBF-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 16-TFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16945TGUT/V+TTR-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6
Output Voltage -5.5 to -1.4 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1307CMS8#PBF-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details