DigiKey Analog to Digital Converters (ADC) MAX165BEWN+-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 SAR 18-SOIC
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 SAR 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX165BEWN+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX165BEWN+-ND
Analog to Digital Converters (ADC) MAX165BEWN+-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 18-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 18-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX165BEWN+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "18-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4129-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1284-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 505-5962-9063201MLA-ND - DigiKey
Specs
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11136ATI+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details