DigiKey Analog to Digital Converters (ADC) MAX165ACPN+-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 SAR 18-PDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 SAR 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX165ACPN+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX165ACPN+-ND
Analog to Digital Converters (ADC) MAX165ACPN+-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 18-PDIP

8 Bit Analog to Digital Converter 1 Input 1 SAR 18-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX165ACPN+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "18-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4085BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TCT-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Cut Tape (CT)
Pins 36
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details