DigiKey Analog to Digital Converters (ADC) MAX164CCNG-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX164CCNG-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX164CCNG-ND
Analog to Digital Converters (ADC) MAX164CCNG-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX164CCNG-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4050BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1198-2-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC1863LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details