DigiKey
Power Management - Specialized
MAX1621EEE+T-ND
Description
LCD Display PMIC 16-QSOP
Request a Quote
Email Supplier
Datasheet
Description
LCD Display PMIC 16-QSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
MAX1621EEE+T-ND |
|
Product Name
|
Power Management - Specialized |
|
Package Type
|
SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
Package Type
Other; 16-WQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Regulator Category
Linear
Output Voltage Type
Fixed
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Regulator Category
Linear
Output Voltage Type
Fixed
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details