DigiKey Voltage Regulators - DC DC Switching Regulators MAX1606EUA-ND

Description
"Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 350mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 350mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX1606EUA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX1606EUA-ND
Voltage Regulators - DC DC Switching Regulators MAX1606EUA-ND
"Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 350mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 350mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX1606EUA-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 0.8000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 175-MAX16935SATE/V+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; 16-WQFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LT3752HFE-1#WPBF-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3310SEV-1#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 18-TFQFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LT8603JUJ#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; 40-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details