DigiKey Analog to Digital Converters (ADC) MAX158BCPI+-ND

Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX158BCPI+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX158BCPI+-ND
Analog to Digital Converters (ADC) MAX158BCPI+-ND
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP

8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX158BCPI+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11609EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8865001RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-5962-9559201MEA-ND - DigiKey
Specs
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 1127-1636-ND - DigiKey
Specs
Interface Type Serial
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details