DigiKey Analog to Digital Converters (ADC) MAX158ACPI+-ND

Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX158ACPI+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX158ACPI+-ND
Analog to Digital Converters (ADC) MAX158ACPI+-ND
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP

8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX158ACPI+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-9474301MXA-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4682BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7CT-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Cut Tape (CT)
Pins 16
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details