Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
DIGIKEY
MAX1562HESA+-ND -- CURRENT REGULATION/MANAGEMENT
DigiKey
Current Regulation/Management
MAX1562HESA+-ND
Description
Current Switch Regulator High/Low-Side 4A 8-SOIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Current Switch Regulator High/Low-Side 4A 8-SOIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
MAX1562HESA+-ND
Current Regulation/Management
MAX1562HESA+-ND
Current Switch Regulator High/Low-Side 4A 8-SOIC
Current Switch Regulator High/Low-Side 4A 8-SOIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Voltage Regulators
Product Number
MAX1562HESA+-ND
Product Name
Current Regulation/Management
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data
Similar Products
DigiKey
Hot Swap Controllers
161-LTC4238IGN#PBF-ND
Specs
Package Type
SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
DigiKey
Voltage Regulators - DC DC Switching Regulators
161-LT8570HMS8E#PBF-ND
Specs
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
DigiKey
Voltage Regulators - DC DC Switching Regulators
161-LT8302IS8E-3#TRPBFTR-ND
Specs
Regulator Category
Switching
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage
65 volts
View Details
DigiKey
Voltage Regulators - DC DC Switching Regulators
161-LTC3308BIV#TRPBFTR-ND
Specs
Regulator Category
Switching
Package Type
Other; 12-VFQFN Exposed Pad
View Details