DigiKey Analog to Digital Converters (ADC) MAX155BCPI+-ND

Description
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX155BCPI+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX155BCPI+-ND
Analog to Digital Converters (ADC) MAX155BCPI+-ND
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PDIP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX155BCPI+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11102ATB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-89518012A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 20-CLCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11607EUA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4131-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details