DigiKey Analog to Digital Converters (ADC) MAX154ACWG-ND

Description
8 Bit Analog to Digital Converter 4 Input 1 Flash 24-SOIC
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 4 Input 1 Flash 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX154ACWG-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX154ACWG-ND
Analog to Digital Converters (ADC) MAX154ACWG-ND
8 Bit Analog to Digital Converter 4 Input 1 Flash 24-SOIC

8 Bit Analog to Digital Converter 4 Input 1 Flash 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX154ACWG-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11102AUB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4116BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1138EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details