Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 15-WLP (1.58x2.66)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MAX15102EWL+TCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 15-WFBGA, WLBGA |
| Special Features | Input Overcurrent Protection |