DigiKey Analog to Digital Converters (ADC) MAX150ACWP-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX150ACWP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX150ACWP-ND
Analog to Digital Converters (ADC) MAX150ACWP-ND
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC

8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX150ACWP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1636-ND - DigiKey
Specs
Interface Type Serial
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 505-AD4683BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4060BCBZ-RL7DKR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Digi-Reel®
Pins 16
View Details