DigiKey Gate Drivers MAX15025EATB+T-ND

Description
Low-Side Gate Driver IC Inverting, Non-Inverting 10-TDFN (3x3)
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting, Non-Inverting 10-TDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MAX15025EATB+T-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MAX15025EATB+T-ND
Gate Drivers MAX15025EATB+T-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 10-TDFN (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gate Drivers
Product Number MAX15025EATB+T-ND
Product Name Gate Drivers
Driver Type Low-side
Output Configuration Noninverting
Output Current 4 amps
Supply Voltage 4.5 to 28 volts
Rise Time 48 ns
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - 175-MAX1485CUB+TTR-ND - DigiKey
Specs
Supply Voltage 4.75 to 5.25 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX3228AEEWV+TCT-ND - DigiKey
Specs
Supply Voltage 2.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 30-WFBGA, WLBGA
View Details
Drivers, Receivers, Transceivers - 161-LTC491IS#TRPBFTR-ND - DigiKey
Specs
Supply Voltage 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX3227EAAE+TTR-ND - DigiKey
Specs
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details