Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 300mA 32-TQFN (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MAX15009ATJ+-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; 32-WFQFN Exposed Pad |
| Special Features | Load Dump, Over Temperature, Over Voltage, Short Circuit |