DigiKey Analog to Digital Converters (ADC) MAX149BCPP+-ND

Description
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX149BCPP+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX149BCPP+-ND
Analog to Digital Converters (ADC) MAX149BCPP+-ND
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP

10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX149BCPP+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1284-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 175-MAX11626EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-8876401LX-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11613EWC+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Cut Tape (CT)
View Details