DigiKey Analog to Digital Converters (ADC) MAX147ACAP+-ND

Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX147ACAP+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX147ACAP+-ND
Analog to Digital Converters (ADC) MAX147ACAP+-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX147ACAP+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8680202VA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "18-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4680BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4088BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4060BCPZ-RL7DKR-ND - DigiKey
Specs
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
Pins 14
View Details