4 Circuit IC Switch 1:1 10Ohm 20-TQFN (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX14777GTP+TCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 3 to 5.5 volts |
| Ron | 10 ohms |
| Bandwidth | 380 MHz |