DigiKey Analog Switches, Multiplexers, Demultiplexers MAX14724EWP+T-ND

Description
1 Circuit IC Switch 8:4 3Ohm 20-WLP (1.63x2.03)
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:4 3Ohm 20-WLP (1.63x2.03)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MAX14724EWP+T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MAX14724EWP+T-ND
Analog Switches, Multiplexers, Demultiplexers MAX14724EWP+T-ND
1 Circuit IC Switch 8:4 3Ohm 20-WLP (1.63x2.03)

1 Circuit IC Switch 8:4 3Ohm 20-WLP (1.63x2.03)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number MAX14724EWP+T-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 8:4
Supply Voltage (VS) 1.6 to 5.5 volts
Ron 3 ohms
Bandwidth 50 MHz
tON 2000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 175-DG411CUE+TCT-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 4.5 to 30 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX14594EEWL+TTR-ND - DigiKey
Specs
Configuration 2:2
Supply Voltage (VS) 1.6 to 5.5 volts
Ron 0.3800 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX4568EUK+TCT-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1.8 to 12 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX4731EUA+TDKR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 11 volts
View Details