DigiKey Analog to Digital Converters (ADC) MAX146BEAP-ND

Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX146BEAP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX146BEAP-ND
Analog to Digital Converters (ADC) MAX146BEAP-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX146BEAP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1863IGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4082BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11167ETC+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 12-WFDFN Exposed Pad
Packing Method Digi-Reel®
View Details