1 Circuit IC Switch 16:2 8Ohm 28-TQFN (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX14661ETI+TDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16:2 |
| Supply Voltage (VS) | 1.6 to 5.5 volts |
| Ron | 8 ohms |
| Bandwidth | 60 MHz |
| tON | 13000 ns |