DigiKey Analog to Digital Converters (ADC) MAX145ACUA+-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-uMAX/uSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX145ACUA+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX145ACUA+-ND
Analog to Digital Converters (ADC) MAX145ACUA+-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-uMAX/uSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX145ACUA+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4008BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4052BCPZ-R2CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC1867AIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details