DigiKey Analog to Digital Converters (ADC) MAX144BCPA+-ND

Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX144BCPA+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX144BCPA+-ND
Analog to Digital Converters (ADC) MAX144BCPA+-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX144BCPA+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4680BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11203EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1286ETA+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-WDFN Exposed Pad
Packing Method Digi-Reel®
View Details