DigiKey Analog to Digital Converters (ADC) MAX144AEUA-ND

Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-uMAX/uSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX144AEUA-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX144AEUA-ND
Analog to Digital Converters (ADC) MAX144AEUA-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-uMAX/uSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX144AEUA-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11137ATI+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11206EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11105AUT+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details