DigiKey Analog to Digital Converters (ADC) MAX1446EHJ+T-ND

Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1446EHJ+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1446EHJ+T-ND
Analog to Digital Converters (ADC) MAX1446EHJ+T-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1446EHJ+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type TQFP; 32-TQFP
Packing Method Tape Reel
Pins 32
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4003BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674BRZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1282-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details
Analog to Digital Converters (ADC) - 505-AD4113BCPZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Bulk
View Details